The 8021D2 is a 3.5mm female to 3.5mm female in-series adapter designed for calibration-grade precision measurements, with a usable frequency range up to 34 GHz and a maximum VSWR of 1.07 from DC to 18.0 GHz, 1.10 from 18.0 to 26.5 GHz, and 1.14 from 26.5 to 34.0 GHz. It has a length of 0.850 inches (2.15 cm) and features a square-flanged body to prevent rolling. The adapter complies with IEEE Standard 287 for instrument-grade GPC3.5 connectors and serves as a test port saver for VNAs such as the Keysight PNA-X.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8021D2 |
| Product Name | Coaxial Adapters |
| Gender | Female / Jack |