multicomp PRO Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp RN-8-750A

Description
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp - 93N2187 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp
93N2187
Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp 93N2187
SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N2187
Product Name Spacer, Round, Nylon, 0.25In X 19.05Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers