multicomp PRO Spacer, Round, Brass, 0.25In X 6.35Mm; Spacer Type Multicomp RB-6-250A

Description
SPACER, ROUND, BRASS, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.556mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.556mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.25In X 6.35Mm; Spacer Type Multicomp - 93N2154 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 6.35Mm; Spacer Type Multicomp
93N2154
Spacer, Round, Brass, 0.25In X 6.35Mm; Spacer Type Multicomp 93N2154
SPACER, ROUND, BRASS, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.556mm RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.556mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N2154
Product Name Spacer, Round, Brass, 0.25In X 6.35Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers