multicomp PRO Spacer Round Al 0.25In X 6.35Mm; Spacer Type Multicomp RA-8-250A

Description
SPACER ROUND AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:4.343mm RoHS Compliant: No
Datasheet
Description
SPACER ROUND AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:4.343mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Al 0.25In X 6.35Mm; Spacer Type Multicomp - 93N2114 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 6.35Mm; Spacer Type Multicomp
93N2114
Spacer Round Al 0.25In X 6.35Mm; Spacer Type Multicomp 93N2114
SPACER ROUND AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:4.343mm RoHS Compliant: No

SPACER ROUND AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:4.343mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N2114
Product Name Spacer Round Al 0.25In X 6.35Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details