multicomp PRO Spacer; Spacer Type Multicomp RA-8-1000A

Description
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.845mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:4.343mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.845mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:4.343mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer; Spacer Type Multicomp - 25R6227 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Multicomp
25R6227
Spacer; Spacer Type Multicomp 25R6227
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.845mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:4.343mm; External Width:6.35mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:2.845mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:4.343mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 25R6227
Product Name Spacer; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1022051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-832-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details