multicomp PRO Spacer Round Al 0.25In X 25.4Mm; Spacer Type Multicomp RA-6-1000A

Description
SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:3.658mm RoHS Compliant: No
Datasheet
Description
SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:3.658mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Al 0.25In X 25.4Mm; Spacer Type Multicomp - 93N2113 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 25.4Mm; Spacer Type Multicomp
93N2113
Spacer Round Al 0.25In X 25.4Mm; Spacer Type Multicomp 93N2113
SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:3.658mm RoHS Compliant: No

SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:3.658mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N2113
Product Name Spacer Round Al 0.25In X 25.4Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1607488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5512 inch (14 mm)
View Details
Steel Standoffs - BSO-3.5M3-14ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details