multicomp PRO Adapter 2X Socket To Rohs Compliant Multicomp Pro PSG02565

Description
Adapter 2X Socket To RoHS Compliant: Yes eo Plug; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet
Description
Adapter 2X Socket To RoHS Compliant: Yes eo Plug; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter 2X Socket To Rohs Compliant Multicomp Pro - 26W6535 - Newark, An Avnet Company
Chicago, IL, United States
Adapter 2X Socket To Rohs Compliant Multicomp Pro
26W6535
Adapter 2X Socket To Rohs Compliant Multicomp Pro 26W6535
Adapter 2X Socket To RoHS Compliant: Yes eo Plug; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Adapter 2X Socket To RoHS Compliant: Yes eo Plug; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6535
Product Name Adapter 2X Socket To Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details