multicomp PRO Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro PS2FR

Description
ENCLOSURE, POWER SUPPLY, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:62mm; External Width - Metric:117mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POWER SUPPLY, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:62mm; External Width - Metric:117mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro - 46WX3212 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro
46WX3212
Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro 46WX3212
ENCLOSURE, POWER SUPPLY, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:62mm; External Width - Metric:117mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POWER SUPPLY, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:62mm; External Width - Metric:117mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46WX3212
Product Name Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro
Length 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers