multicomp PRO Dual Binding Post, 30A, Panel, Blk/red; Product Range Multicomp Pro PS000211

Description
DUAL BINDING POST, 30A, PANEL, BLK/RED; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DUAL BINDING POST, 30A, PANEL, BLK/RED; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Binding Post, 30A, Panel, Blk/red; Product Range Multicomp Pro - 69AC3162 - Newark, An Avnet Company
Chicago, IL, United States
Dual Binding Post, 30A, Panel, Blk/red; Product Range Multicomp Pro
69AC3162
Dual Binding Post, 30A, Panel, Blk/red; Product Range Multicomp Pro 69AC3162
DUAL BINDING POST, 30A, PANEL, BLK/RED; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

DUAL BINDING POST, 30A, PANEL, BLK/RED; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC3162
Product Name Dual Binding Post, 30A, Panel, Blk/red; Product Range Multicomp Pro
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products