multicomp PRO Din Audio/video Conn, Plug, 7Pos, Metal; No. Of Contacts Multicomp Pro PS000055

Description
DIN AUDIO/VIDEO CONN, PLUG, 7POS, METAL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, PLUG, 7POS, METAL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Plug, 7Pos, Metal; No. Of Contacts Multicomp Pro - 38AC2208 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Plug, 7Pos, Metal; No. Of Contacts Multicomp Pro
38AC2208
Din Audio/video Conn, Plug, 7Pos, Metal; No. Of Contacts Multicomp Pro 38AC2208
DIN AUDIO/VIDEO CONN, PLUG, 7POS, METAL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, PLUG, 7POS, METAL; No. of Contacts:7Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC2208
Product Name Din Audio/video Conn, Plug, 7Pos, Metal; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details