multicomp PRO Cable Assy, Hdmi A Plug-Plug, 7M; Connector Type A Multicomp Pro PS000026

Description
CABLE ASSY, HDMI A PLUG-PLUG, 7M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI A PLUG-PLUG, 7M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi A Plug-Plug, 7M; Connector Type A Multicomp Pro - 24AC9627 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 7M; Connector Type A Multicomp Pro
24AC9627
Cable Assy, Hdmi A Plug-Plug, 7M; Connector Type A Multicomp Pro 24AC9627
CABLE ASSY, HDMI A PLUG-PLUG, 7M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A PLUG-PLUG, 7M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC9627
Product Name Cable Assy, Hdmi A Plug-Plug, 7M; Connector Type A Multicomp Pro
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details