multicomp PRO Cable, Hdmi Plug, 1.5M, 30Awg, Black; Connector To Connector Multicomp Pro PS000022

Description
CABLE, HDMI PLUG, 1.5M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMIRoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG, 1.5M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMIRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 1.5M, 30Awg, Black; Connector To Connector Multicomp Pro - 24AC9623 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 1.5M, 30Awg, Black; Connector To Connector Multicomp Pro
24AC9623
Cable, Hdmi Plug, 1.5M, 30Awg, Black; Connector To Connector Multicomp Pro 24AC9623
CABLE, HDMI PLUG, 1.5M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMIRoHS Compliant: Yes

CABLE, HDMI PLUG, 1.5M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMIRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category HDMI Cables
Product Number 24AC9623
Product Name Cable, Hdmi Plug, 1.5M, 30Awg, Black; Connector To Connector Multicomp Pro
Connector Type Type A; HDMIRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2804612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Cable Assemblies - Video Cables (DVI, HDMI) - 1721007-06 - Acme Chip Technology Co., Limited
Specs
Cable Length 6 ft (18.29 dm)
View Details