RS Components, Ltd. HDMI Cables 2240984

Description
NewLink NLHDMI-AOC050 HDMI Cable
Request a Quote
Description
NewLink NLHDMI-AOC050 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2240984 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2240984
HDMI Cables 2240984
NewLink NLHDMI-AOC050 HDMI Cable

NewLink NLHDMI-AOC050 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2240984
Product Name HDMI Cables
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1212783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Hdmi
View Details
Video Converters - 1778744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.2690 ft (0.8200 dm)
View Details
HDMI Cables - 2592271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details