multicomp PRO Cable, Hdmi Plug, 1M, 30Awg, Black; Connector To Connector Multicomp Pro PS000021

Description
CABLE, HDMI PLUG, 1M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG, 1M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 1M, 30Awg, Black; Connector To Connector Multicomp Pro - 24AC9622 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 1M, 30Awg, Black; Connector To Connector Multicomp Pro
24AC9622
Cable, Hdmi Plug, 1M, 30Awg, Black; Connector To Connector Multicomp Pro 24AC9622
CABLE, HDMI PLUG, 1M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

CABLE, HDMI PLUG, 1M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC9622
Product Name Cable, Hdmi Plug, 1M, 30Awg, Black; Connector To Connector Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to TNC Male Test Cable, RG58C/U - 1357 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details