multicomp PRO Connector, Xlr Mic, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro PS000013

Description
CONNECTOR, XLR MIC, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR MIC, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr Mic, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro - 18AC0109 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Mic, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
18AC0109
Connector, Xlr Mic, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro 18AC0109
CONNECTOR, XLR MIC, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, XLR MIC, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC0109
Product Name Connector, Xlr Mic, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products