multicomp PRO Power Cord, 2.5Mm Dc Plug, 2M, Blk; Connector To Connector Multicomp Pro PPW00031

Description
POWER CORD, 2.5MM DC PLUG, 2M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
POWER CORD, 2.5MM DC PLUG, 2M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 2.5Mm Dc Plug, 2M, Blk; Connector To Connector Multicomp Pro - 59Y7681 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 2.5Mm Dc Plug, 2M, Blk; Connector To Connector Multicomp Pro
59Y7681
Power Cord, 2.5Mm Dc Plug, 2M, Blk; Connector To Connector Multicomp Pro 59Y7681
POWER CORD, 2.5MM DC PLUG, 2M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

POWER CORD, 2.5MM DC PLUG, 2M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 59Y7681
Product Name Power Cord, 2.5Mm Dc Plug, 2M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 2x16 AWG Cable - 86030610 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details