The Cable Tie, 840mm, made from 316 stainless steel, features a ball lock mechanism and is designed to withstand a minimum loop tensile strength of 595 lbs (270 kg). It operates effectively in a wide temperature range from -112°F to 1000°F (-80°C to 538°C) and is resistant to both acids and alkalis, making it suitable for various harsh environments. The maximum bundle diameter it can accommodate is 248mm, and its dimensions include a width of 12mm. This product is RoHS compliant, ensuring it meets environmental standards.
CABLE TIE, 840MM, STAINLESS STEEL, 595LB; Cable Tie Material:Stainless Steel; Cable Tie Length:840mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:248mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 71AC1850 |
| Product Name | Cable Tie, 840Mm, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro |
| Material | Stainless Steel |