multicomp PRO Cable Tie, 500Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro PP002274

Description
CABLE TIE, 500MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:500mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 500MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:500mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 500Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro - 71AC1829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 500Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro
71AC1829
Cable Tie, 500Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro 71AC1829
CABLE TIE, 500MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:500mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, 500MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:500mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71AC1829
Product Name Cable Tie, 500Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers