multicomp PRO Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro PP002225

Description
CABLE TIE, 221MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:Heat Stabilized RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 221MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:Heat Stabilized RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro - 01AH6136 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro
01AH6136
Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro 01AH6136
CABLE TIE, 221MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:Heat Stabilized RoHS Compliant: Yes

CABLE TIE, 221MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:Heat Stabilized RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6136
Product Name Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro
Length 8.7 inch (221 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details