multicomp PRO Cable Tie, 285.8Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro PP002218

Description
CABLE TIE, 285.8MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:285.8mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 285.8MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:285.8mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 285.8Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro - 01AH6129 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 285.8Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
01AH6129
Cable Tie, 285.8Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro 01AH6129
CABLE TIE, 285.8MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:285.8mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes

CABLE TIE, 285.8MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:285.8mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6129
Product Name Cable Tie, 285.8Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
Length 11.25 inch (286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details