multicomp PRO Cable Tie, 362Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro PP002209

Description
CABLE TIE, 362MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:362mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Intermediate RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 362MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:362mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Intermediate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 362Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro - 01AH6123 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 362Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro
01AH6123
Cable Tie, 362Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro 01AH6123
CABLE TIE, 362MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:362mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Intermediate RoHS Compliant: Yes

CABLE TIE, 362MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:362mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Intermediate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6123
Product Name Cable Tie, 362Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro
Length 14.25 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details