multicomp PRO Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro PP002193

Description
CABLE TIE, 157.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.2mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Miniature RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 157.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.2mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Miniature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro - 70AC8927 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
70AC8927
Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro 70AC8927
CABLE TIE, 157.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.2mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Miniature RoHS Compliant: Yes

CABLE TIE, 157.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.2mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Miniature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 70AC8927
Product Name Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
Length 6.19 inch (157 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details