multicomp PRO Cable Tie, Ident, 110X2.5Mm, Pk100; Cable Tie Material Multicomp Pro PP002083

Description
CABLE TIE, IDENT, 110X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, IDENT, 110X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Ident, 110X2.5Mm, Pk100; Cable Tie Material Multicomp Pro - 25R4763 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ident, 110X2.5Mm, Pk100; Cable Tie Material Multicomp Pro
25R4763
Cable Tie, Ident, 110X2.5Mm, Pk100; Cable Tie Material Multicomp Pro 25R4763
CABLE TIE, IDENT, 110X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, IDENT, 110X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25R4763
Product Name Cable Tie, Ident, 110X2.5Mm, Pk100; Cable Tie Material Multicomp Pro
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details