multicomp PRO Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro PP001711

Description
CABLE GLAND, NYLON, 13MM-18MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 13MM-18MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro - 49AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro
49AC8476
Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro 49AC8476
CABLE GLAND, NYLON, 13MM-18MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON, 13MM-18MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8476
Product Name Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601189R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2141079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details