Shenzhen Milvent Technology Co., Limited Through Type Brass Cable Glands MIV-Through Type Brass Cable Glands

Description
Through Type Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can be ordered -60℃-220℃)Features:T he claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.
Request a Quote
Description
Through Type Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can be ordered -60℃-220℃)Features:T he claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
Through Type Brass Cable Glands
MIV-Through Type Brass Cable Glands
Through Type Brass Cable Glands MIV-Through Type Brass Cable Glands
Through Type Brass Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can be ordered -60℃-220℃)Features:T he claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.

Through Type Brass Cable Glands

  • Product details

    Thread:Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up to 120℃. ( can be ordered -60℃-220℃)Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.
Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Sealing Glands
Product Number MIV-Through Type Brass Cable Glands
Product Name Through Type Brass Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90° Bending-proof Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details