multicomp PRO Cable Gland, Nylon, 5Mm-10Mm, Grey; Thread Size Imperial Multicomp Pro PP001696

Description
CABLE GLAND, NYLON, 5MM-10MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 5MM-10MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 5Mm-10Mm, Grey; Thread Size Imperial Multicomp Pro - 49AC8461 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 5Mm-10Mm, Grey; Thread Size Imperial Multicomp Pro
49AC8461
Cable Gland, Nylon, 5Mm-10Mm, Grey; Thread Size Imperial Multicomp Pro 49AC8461
CABLE GLAND, NYLON, 5MM-10MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, NYLON, 5MM-10MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8461
Product Name Cable Gland, Nylon, 5Mm-10Mm, Grey; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248644 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details