The Cable Gland, Metal, 6mm-12mm, IP68, part number 49AC8434, is designed for secure cable entry and exit in various applications. It accommodates cable diameters ranging from 6mm to 12mm and features a PG13.5 thread size. The gland is constructed from nickel-plated brass, providing durability and resistance to corrosion. It includes a hermetic seal made of NBR and an O-ring made of EPDM, ensuring a reliable seal against moisture and dust, achieving an IP68 rating. The product is suitable for use in environments with temperatures ranging from -40°C to 100°C, with instantaneous heat resistance up to 120°C. This cable gland is RoHS compliant, making it suitable for environmentally conscious projects.
CABLE GLAND, METAL, 6MM-12MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 49AC8434 |
| Product Name | Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro |
| Application | Cable & Wire |