multicomp PRO Self-Closing Wrap, Pe, Gry/blk, 25M; Sleeving / Tubing Type Multicomp Pro PP001473

Description
SELF-CLOSING WRAP, PE, GRY/BLK, 25M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:16mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SELF-CLOSING WRAP, PE, GRY/BLK, 25M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:16mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Closing Wrap, Pe, Gry/blk, 25M; Sleeving / Tubing Type Multicomp Pro - 18AC8303 - Newark, An Avnet Company
Chicago, IL, United States
Self-Closing Wrap, Pe, Gry/blk, 25M; Sleeving / Tubing Type Multicomp Pro
18AC8303
Self-Closing Wrap, Pe, Gry/blk, 25M; Sleeving / Tubing Type Multicomp Pro 18AC8303
SELF-CLOSING WRAP, PE, GRY/BLK, 25M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:16mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

SELF-CLOSING WRAP, PE, GRY/BLK, 25M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:16mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8303
Product Name Self-Closing Wrap, Pe, Gry/blk, 25M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/2-02-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details