Qualtek Electronics Corp. 2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing Q-175K-1/2-02-QB6IN-4

Description
175°C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing 2:1 Shrink Ratio Features/Application s Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects wires, solder joints, terminals, connectors and components from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +175°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard color: Clear RoHS Compliant
Request a Quote
Description
175°C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing 2:1 Shrink Ratio Features/Application s Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects wires, solder joints, terminals, connectors and components from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +175°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard color: Clear RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-175K is a 2:1 shrink ratio, clear, semi-rigid PVDF heat shrink tubing rated for operation from -55°C to +175°C with a full recovery temperature of 175°C. It meets SAE-AMS-DTL-23053/18 and is certified UL VW-1 with File No. E245010. The tubing offers high chemical and solvent resistance, abrasion resistance, and cut-through protection for wires, solder joints, terminals, and connectors. It is RoHS compliant. For the 1/2 inch nominal size, the as-supplied inside diameter is 12.7 mm, recovering to 6.4 mm, with a maximum wall thickness of 0.28 mm. It is supplied on spools with 4 meters per spool and 5 pieces per bag.

Datasheet Summary
Powered by GS/AI

Q-175K is a 2:1 shrink ratio, clear, semi-rigid PVDF heat shrink tubing rated for operation from -55°C to +175°C with a full recovery temperature of 175°C. It meets SAE-AMS-DTL-23053/18 and is certified UL VW-1 with File No. E245010. The tubing offers high chemical and solvent resistance, abrasion resistance, and cut-through protection for wires, solder joints, terminals, and connectors. It is RoHS compliant. For the 1/2 inch nominal size, the as-supplied inside diameter is 12.7 mm, recovering to 6.4 mm, with a maximum wall thickness of 0.28 mm. It is supplied on spools with 4 meters per spool and 5 pieces per bag.

Suppliers

Company
Product
Description
Supplier Links
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/2-02-QB6IN-4 - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing
Q-175K-1/2-02-QB6IN-4
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing Q-175K-1/2-02-QB6IN-4
175°C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing 2:1 Shrink Ratio Features/Application s Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects wires, solder joints, terminals, connectors and components from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +175°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard color: Clear RoHS Compliant

175°C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing
2:1 Shrink Ratio
Features/Applications
Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects wires, solder joints, terminals, connectors and components from most industrial fluids, solvents and chemicals.
Operating temperature: -55°C to +175°C
Full recovery temperature: 175°C
Approval: UL VW-1, File No. E245010
Meets: SAE-AMS-DTL-23053/18
Standard color: Clear
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K1831 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K1831
Heat Shrink Tubing Qualtek Electronics 83K1831
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number Q-175K-1/2-02-QB6IN-4 83K1831
Product Name 2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details