multicomp PRO Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro PP001391

Description
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:29mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:29mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro - 18AC8222 - Newark, An Avnet Company
Chicago, IL, United States
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro
18AC8222
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro 18AC8222
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:29mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes

BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:29mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8222
Product Name Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-07-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details