multicomp PRO Bumper / Feet Mounting Multicomp PD.3206BL

Description
Bumper / Feet Mounting:Adhesive; Height:13.2mm; Base Diameter:20.6mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
Bumper / Feet Mounting:Adhesive; Height:13.2mm; Base Diameter:20.6mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper / Feet Mounting Multicomp - 75R2727 - Newark, An Avnet Company
Chicago, IL, United States
Bumper / Feet Mounting Multicomp
75R2727
Bumper / Feet Mounting Multicomp 75R2727
Bumper / Feet Mounting:Adhesive; Height:13.2mm; Base Diameter:20.6mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Bumper / Feet Mounting:Adhesive; Height:13.2mm; Base Diameter:20.6mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2727
Product Name Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-18 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details