multicomp PRO Bumper / Feet Mounting Multicomp PD.2210BL

Description
Bumper / Feet Mounting:Adhesive; Height:10.1mm; Base Diameter:22.3mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
Bumper / Feet Mounting:Adhesive; Height:10.1mm; Base Diameter:22.3mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper / Feet Mounting Multicomp - 75R2725 - Newark, An Avnet Company
Chicago, IL, United States
Bumper / Feet Mounting Multicomp
75R2725
Bumper / Feet Mounting Multicomp 75R2725
Bumper / Feet Mounting:Adhesive; Height:10.1mm; Base Diameter:22.3mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Bumper / Feet Mounting:Adhesive; Height:10.1mm; Base Diameter:22.3mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2725
Product Name Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Nylon Retaining Spacer, #10 - 2395 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers