multicomp PRO Bumper / Feet Mounting Multicomp PD.2205BL

Description
Bumper / Feet Mounting:Adhesive; Height:7.5mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
Bumper / Feet Mounting:Adhesive; Height:7.5mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper / Feet Mounting Multicomp - 75R2723 - Newark, An Avnet Company
Chicago, IL, United States
Bumper / Feet Mounting Multicomp
75R2723
Bumper / Feet Mounting Multicomp 75R2723
Bumper / Feet Mounting:Adhesive; Height:7.5mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Bumper / Feet Mounting:Adhesive; Height:7.5mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2723
Product Name Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-832-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Spacers - 2652372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details