multicomp PRO Feet, Polyurethane, 8Mm, Enclosure; Bumper / Feet Mounting Multicomp PD.2075BL

Description
FEET, POLYURETHANE, 8MM, ENCLOSURE; Bumper / Feet Mounting:Adhesive; Height:3mm; Base Diameter:8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
FEET, POLYURETHANE, 8MM, ENCLOSURE; Bumper / Feet Mounting:Adhesive; Height:3mm; Base Diameter:8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Polyurethane, 8Mm, Enclosure; Bumper / Feet Mounting Multicomp - 75R2709 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Polyurethane, 8Mm, Enclosure; Bumper / Feet Mounting Multicomp
75R2709
Feet, Polyurethane, 8Mm, Enclosure; Bumper / Feet Mounting Multicomp 75R2709
FEET, POLYURETHANE, 8MM, ENCLOSURE; Bumper / Feet Mounting:Adhesive; Height:3mm; Base Diameter:8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

FEET, POLYURETHANE, 8MM, ENCLOSURE; Bumper / Feet Mounting:Adhesive; Height:3mm; Base Diameter:8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2709
Product Name Feet, Polyurethane, 8Mm, Enclosure; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers