multicomp PRO Pcb Mounting, Round, Nylon, 7.1Mm X 28.6Mm; Pcb Support Type Multicomp PCS-20

Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 28.6MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:28.6mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:28.6mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 28.6MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:28.6mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:28.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 7.1Mm X 28.6Mm; Pcb Support Type Multicomp - 50N5421 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 7.1Mm X 28.6Mm; Pcb Support Type Multicomp
50N5421
Pcb Mounting, Round, Nylon, 7.1Mm X 28.6Mm; Pcb Support Type Multicomp 50N5421
PCB MOUNTING, ROUND, NYLON, 7.1MM X 28.6MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:28.6mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:28.6mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 7.1MM X 28.6MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:28.6mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:28.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50N5421
Product Name Pcb Mounting, Round, Nylon, 7.1Mm X 28.6Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers