multicomp PRO Pcb Mounting, Round, Nylon, 7.1Mm X 19.1Mm; Pcb Support Type Multicomp PCS-12

Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 19.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:19.1mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:19.1mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND, NYLON, 7.1MM X 19.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:19.1mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:19.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 7.1Mm X 19.1Mm; Pcb Support Type Multicomp - 50N4756 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 7.1Mm X 19.1Mm; Pcb Support Type Multicomp
50N4756
Pcb Mounting, Round, Nylon, 7.1Mm X 19.1Mm; Pcb Support Type Multicomp 50N4756
PCB MOUNTING, ROUND, NYLON, 7.1MM X 19.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:19.1mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:19.1mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 7.1MM X 19.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:19.1mm; External Width:7.112mm; Product Range:-; Body Diameter:7.1mm; Overall Length:19.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50N4756
Product Name Pcb Mounting, Round, Nylon, 7.1Mm X 19.1Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers