multicomp PRO Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro PBL08

Description
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:17mm; External Width - Metric:72mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:17mm; External Width - Metric:72mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro - 23AH3365 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro
23AH3365
Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro 23AH3365
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:17mm; External Width - Metric:72mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:17mm; External Width - Metric:72mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23AH3365
Product Name Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro
Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details