multicomp PRO Led, Green, 2.4Mm, 500Mcd, 520Nm; Led Color Multicomp OVS-3004

Description
LED, GREEN, 2.4MM, 500MCD, 520NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:500mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 2.4MM, 500MCD, 520NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:500mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 2.4Mm, 500Mcd, 520Nm; Led Color Multicomp - 15R2217 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 500Mcd, 520Nm; Led Color Multicomp
15R2217
Led, Green, 2.4Mm, 500Mcd, 520Nm; Led Color Multicomp 15R2217
LED, GREEN, 2.4MM, 500MCD, 520NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:500mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2.4MM, 500MCD, 520NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:500mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2217
Product Name Led, Green, 2.4Mm, 500Mcd, 520Nm; Led Color Multicomp
LED Package: 2.4mm
LED Type Green; Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details