The Multicomp Pro LED, part number 02AH2203, is a white surface mount device (SMD) with a luminous intensity of 1.3 candela. It operates at a forward current of 20mA and has a forward voltage of 3.2V. The LED features a wide viewing angle of 120 degrees and is designed with a water clear lens, making it suitable for applications requiring side-emitting capabilities. The device can withstand an operating temperature range from -25°C to +85°C and a storage temperature range from -40°C to +100°C. It has a maximum reverse voltage of 5V and can handle a pulse current of up to 100mA for short durations. The recommended soldering temperature for reflow soldering is 260°C for 5 seconds. This LED is RoHS compliant, indicating its suitability for environmentally conscious designs.
LED, WHITE, 2.8 X 0.8 X 1.2MM, 1.3CD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1.3cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:OVS Series RoHS Compliant: Yes
LED, WHITE, 1.3CD, SMD; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1.3cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 15R2214 | 02AH2203 |
| Product Name | Led, White, 2.8 X 0.8 X 1.2Mm, 1.3Cd; Led Color Multicomp Pro | Led, White, 1.3Cd, Smd; Led Colour Multicomp Pro |
| LED Type | White; White | White |