multicomp PRO Led, Yellow, 1.25Mm X 1.4Mm, 400Mcd, 589Nm; Led Color Multicomp Pro OVS-0806

Description
LED, YELLOW, 1.25MM X 1.4MM, 400MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:400mcd; Viewing Angle:130° RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 1.25MM X 1.4MM, 400MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:400mcd; Viewing Angle:130° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 1.25Mm X 1.4Mm, 400Mcd, 589Nm; Led Color Multicomp Pro - 15R2212 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 400Mcd, 589Nm; Led Color Multicomp Pro
15R2212
Led, Yellow, 1.25Mm X 1.4Mm, 400Mcd, 589Nm; Led Color Multicomp Pro 15R2212
LED, YELLOW, 1.25MM X 1.4MM, 400MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:400mcd; Viewing Angle:130° RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 400MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:400mcd; Viewing Angle:130° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 400Mcd, 589Nm, 0805; Led Colour Multicomp Pro - 02AH2202 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 400Mcd, 589Nm, 0805; Led Colour Multicomp Pro
02AH2202
Led, Yellow, 400Mcd, 589Nm, 0805; Led Colour Multicomp Pro 02AH2202
LED, YELLOW, 400MCD, 589NM, 0805; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.5V; Wavelength Typ:589nm; Luminous Intensity:400mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, YELLOW, 400MCD, 589NM, 0805; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.5V; Wavelength Typ:589nm; Luminous Intensity:400mcd; Viewing Angle:130°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 15R2212 02AH2202
Product Name Led, Yellow, 1.25Mm X 1.4Mm, 400Mcd, 589Nm; Led Color Multicomp Pro Led, Yellow, 400Mcd, 589Nm, 0805; Led Colour Multicomp Pro
LED Package: 1.25mm x 1.4mm
LED Type Yellow; Yellow Yellow
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details