multicomp PRO Led, White, 18Cd; Led Color Multicomp Pro OVL-5521

Description
LED, WHITE, 18CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:4V; Luminous Intensity:18cd; Viewing Angle:15°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 18CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:4V; Luminous Intensity:18cd; Viewing Angle:15°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 18Cd; Led Color Multicomp Pro - 15R2199 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 18Cd; Led Color Multicomp Pro
15R2199
Led, White, 18Cd; Led Color Multicomp Pro 15R2199
LED, WHITE, 18CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:4V; Luminous Intensity:18cd; Viewing Angle:15°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, 18CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:4V; Luminous Intensity:18cd; Viewing Angle:15°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2199
Product Name Led, White, 18Cd; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 15 degrees
Luminous Intensity 18000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details