multicomp PRO Led, Red, T-1 (3Mm), 5.5Cd, 625Nm; Led Color Multicomp Pro OVL-3328

Description
LED, RED, T-1 (3MM), 5.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:5.5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 5.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:5.5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 5.5Cd, 625Nm; Led Color Multicomp Pro - 15R2198 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 5.5Cd, 625Nm; Led Color Multicomp Pro
15R2198
Led, Red, T-1 (3Mm), 5.5Cd, 625Nm; Led Color Multicomp Pro 15R2198
LED, RED, T-1 (3MM), 5.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:5.5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

LED, RED, T-1 (3MM), 5.5CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:5.5cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2198
Product Name Led, Red, T-1 (3Mm), 5.5Cd, 625Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 30 degrees
Luminous Intensity 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details