multicomp PRO Led, Blue, T-1 (3Mm), 1.7Cd, 465Nm; Led Color Multicomp Pro OVL-3323

Description
LED, BLUE, T-1 (3MM), 1.7CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:1.7cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 (3MM), 1.7CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:1.7cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 1.7Cd, 465Nm; Led Color Multicomp Pro - 15R2195 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 1.7Cd, 465Nm; Led Color Multicomp Pro
15R2195
Led, Blue, T-1 (3Mm), 1.7Cd, 465Nm; Led Color Multicomp Pro 15R2195
LED, BLUE, T-1 (3MM), 1.7CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:1.7cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 1.7CD, 465NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:1.7cd; Viewing Angle:30°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2195
Product Name Led, Blue, T-1 (3Mm), 1.7Cd, 465Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 30 degrees
Luminous Intensity 1700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503D-WAN-CCBEB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers