multicomp PRO Led, Red, T-1 3/4 (5Mm), 2.7Cd, 625Nm; Led Color Multicomp OVA-1088

Description
LED, RED, T-1 3/4 (5MM), 2.7CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:2.7cd; Viewing Angle:90°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 2.7CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:2.7cd; Viewing Angle:90°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 2.7Cd, 625Nm; Led Color Multicomp - 15R2192 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.7Cd, 625Nm; Led Color Multicomp
15R2192
Led, Red, T-1 3/4 (5Mm), 2.7Cd, 625Nm; Led Color Multicomp 15R2192
LED, RED, T-1 3/4 (5MM), 2.7CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:2.7cd; Viewing Angle:90°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.7CD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:2.7cd; Viewing Angle:90°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2192
Product Name Led, Red, T-1 3/4 (5Mm), 2.7Cd, 625Nm; Led Color Multicomp
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details