multicomp PRO Power Strip, 6 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp OSH66

Description
POWER STRIP, 6 OUTLET, 15A, 125V, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Putty White; Connector Colour:WhiteRoHS Compliant: No
Datasheet
Description
POWER STRIP, 6 OUTLET, 15A, 125V, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Putty White; Connector Colour:WhiteRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 6 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp - 66N7723 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp
66N7723
Power Strip, 6 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp 66N7723
POWER STRIP, 6 OUTLET, 15A, 125V, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Putty White; Connector Colour:WhiteRoHS Compliant: No

POWER STRIP, 6 OUTLET, 15A, 125V, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Putty White; Connector Colour:WhiteRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 66N7723
Product Name Power Strip, 6 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H77G1JV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 12
Current 20.0 amps
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 8456726 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets USB Type C, European Socket, Type F - German Schuko
View Details
Desktop Power Strip 3 Outlet - OME003.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details