multicomp PRO Power Strip, 6 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp OSH615

Description
POWER STRIP, 6 OUTLET, 15A, 125V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White RoHS Compliant: No
Description
POWER STRIP, 6 OUTLET, 15A, 125V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 6 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp - 66N7724 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp
66N7724
Power Strip, 6 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp 66N7724
POWER STRIP, 6 OUTLET, 15A, 125V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White RoHS Compliant: No

POWER STRIP, 6 OUTLET, 15A, 125V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:White RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 66N7724
Product Name Power Strip, 6 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T10B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 296286 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
Edge Mount Power Socket 2 outlets with 2 USB - OM-2A2U - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details