multicomp PRO Solder Wire, Savbit, 1.22Mm, 2.3M; Flux Type Multicore/loctite NO.5

Description
SOLDER WIRE, SAVBIT, 1.22MM, 2.3M; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:1.22mm; External Diameter - Imperial:0.048"; Melting Temperature:215°C; Weight - Metric:-; Weight - Imperial:-; Product Range:-; SVHC:No RoHS Compliant: No
Description
SOLDER WIRE, SAVBIT, 1.22MM, 2.3M; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:1.22mm; External Diameter - Imperial:0.048"; Melting Temperature:215°C; Weight - Metric:-; Weight - Imperial:-; Product Range:-; SVHC:No RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Savbit, 1.22Mm, 2.3M; Flux Type Multicore/loctite - 20J5533 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Savbit, 1.22Mm, 2.3M; Flux Type Multicore/loctite
20J5533
Solder Wire, Savbit, 1.22Mm, 2.3M; Flux Type Multicore/loctite 20J5533
SOLDER WIRE, SAVBIT, 1.22MM, 2.3M; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:1.22mm; External Diameter - Imperial:0.048"; Melting Temperature:215°C; Weight - Metric:-; Weight - Imperial:-; Product Range:-; SVHC:No RoHS Compliant: No

SOLDER WIRE, SAVBIT, 1.22MM, 2.3M; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:1.22mm; External Diameter - Imperial:0.048"; Melting Temperature:215°C; Weight - Metric:-; Weight - Imperial:-; Product Range:-; SVHC:No RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 20J5533
Product Name Solder Wire, Savbit, 1.22Mm, 2.3M; Flux Type Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024557 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details