multicomp PRO Reed Proximity Sensor; Sensing Range Max Multicomp Pro N/02/M

Description
REED PROXIMITY SENSOR; Sensing Range Max:14mm; Sensor Mounting:-; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:-; Contact Current Max:0.5A; External Depth:7.7mm; External Width:12.7mm RoHS Compliant: Yes
Datasheet
Description
REED PROXIMITY SENSOR; Sensing Range Max:14mm; Sensor Mounting:-; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:-; Contact Current Max:0.5A; External Depth:7.7mm; External Width:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Sensor; Sensing Range Max Multicomp Pro - 07WX4228 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Sensor; Sensing Range Max Multicomp Pro
07WX4228
Reed Proximity Sensor; Sensing Range Max Multicomp Pro 07WX4228
REED PROXIMITY SENSOR; Sensing Range Max:14mm; Sensor Mounting:-; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:-; Contact Current Max:0.5A; External Depth:7.7mm; External Width:12.7mm RoHS Compliant: Yes

REED PROXIMITY SENSOR; Sensing Range Max:14mm; Sensor Mounting:-; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:-; Contact Current Max:0.5A; External Depth:7.7mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 07WX4228
Product Name Reed Proximity Sensor; Sensing Range Max Multicomp Pro
Operation Distance 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Diffuse scan - SOEG-RT-M18W-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details