multicomp PRO Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro MST 630MA 250V

Description
FUSE, PCB, 630mA, 250V, SLOW BLOW; Fuse Current:630mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 630mA, 250V, SLOW BLOW; Fuse Current:630mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6791 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6791
Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6791
FUSE, PCB, 630mA, 250V, SLOW BLOW; Fuse Current:630mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

FUSE, PCB, 630mA, 250V, SLOW BLOW; Fuse Current:630mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6791
Product Name Fuse, Pcb, 630Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110480 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
2 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers