multicomp PRO Fuse, Pcb, 4A, 250V, Slow Blow; Fuse Current Multicomp Pro MST 4A 250V

Description
FUSE, PCB, 4A, 250V, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:Multicomp Pro Micro Fuse; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100ARoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 4A, 250V, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:Multicomp Pro Micro Fuse; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 4A, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6788 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6788
Fuse, Pcb, 4A, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6788
FUSE, PCB, 4A, 250V, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:Multicomp Pro Micro Fuse; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100ARoHS Compliant: Yes

FUSE, PCB, 4A, 250V, SLOW BLOW; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:Multicomp Pro Micro Fuse; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6788
Product Name Fuse, Pcb, 4A, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002641009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Surface Mount Fuses - 06SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers